H4P68RFCA -- H4P 68R 1% 50PPM HOLSWORTHY - TE CONNECTIVITY
TE Connectivity
H4P 68R 1% 50Ppm Holsworthy - Te Connectivity
H4P68RFCA
Description
H4P 68R 1% 50PPM
Description
H4P 68R 1% 50PPM
Suppliers
H4P 68R 1% 50Ppm Holsworthy - Te Connectivity
95X3931
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
95X3931 |
|
Product Name
|
H4P 68R 1% 50Ppm Holsworthy - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Voltage Rating
125 to 250 volts
Current Rating
30.0 amps
View Details
Amphenol Communications Solutions
Connector Type
Board to Board Connector
Termination
BGA
Voltage Rating
750 volts
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
16 AWG
View Details