TE Connectivity Through Hole Resistors H4P68KFZA

Description
68 kOhms ±1% 1W Through Hole Resistor Axial Pulse Withstanding Metal Film
Request a Quote Datasheet
Description
68 kOhms ±1% 1W Through Hole Resistor Axial Pulse Withstanding Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - A129363-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A129363-ND
Through Hole Resistors A129363-ND
68 kOhms ±1% 1W Through Hole Resistor Axial Pulse Withstanding Metal Film

68 kOhms ±1% 1W Through Hole Resistor Axial Pulse Withstanding Metal Film

Buy Now Datasheet
Res, 68K, 1W, Metal Film, Axial; Resistance Holsworthy Te Connectivity - 95X3928 - Newark, An Avnet Company
Chicago, IL, United States
Res, 68K, 1W, Metal Film, Axial; Resistance Holsworthy Te Connectivity
95X3928
Res, 68K, 1W, Metal Film, Axial; Resistance Holsworthy Te Connectivity 95X3928
RES, 68K, 1W, METAL FILM, AXIAL; Resistance:68kohm; Product Range:HOLCO Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film; Product Width:- RoHS Compliant: Yes

RES, 68K, 1W, METAL FILM, AXIAL; Resistance:68kohm; Product Range:HOLCO Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A129363-ND 95X3928
Product Name Through Hole Resistors Res, 68K, 1W, Metal Film, Axial; Resistance Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249287 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details