TE Connectivity Through Hole Resistors H4P62KFZA

Description
62 kOhms ±1% 1W Through Hole Resistor Axial Pulse Withstanding Metal Film
Request a Quote Datasheet
Description
62 kOhms ±1% 1W Through Hole Resistor Axial Pulse Withstanding Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - H4P62KFZA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
H4P62KFZA-ND
Through Hole Resistors H4P62KFZA-ND
62 kOhms ±1% 1W Through Hole Resistor Axial Pulse Withstanding Metal Film

62 kOhms ±1% 1W Through Hole Resistor Axial Pulse Withstanding Metal Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number H4P62KFZA-ND
Product Name Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers