TE Connectivity H4P 3K6 1% 100Ppm Holsworthy - Te Connectivity H4P3K6FZA

Description
H4P 3K6 1% 100PPM
Description
H4P 3K6 1% 100PPM

Suppliers

Company
Product
Description
Supplier Links
H4P 3K6 1% 100Ppm Holsworthy - Te Connectivity - 95X3666 - Newark, An Avnet Company
Chicago, IL, United States
H4P 3K6 1% 100Ppm Holsworthy - Te Connectivity
95X3666
H4P 3K6 1% 100Ppm Holsworthy - Te Connectivity 95X3666
H4P 3K6 1% 100PPM

H4P 3K6 1% 100PPM

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 95X3666
Product Name H4P 3K6 1% 100Ppm Holsworthy - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Tap-A-Dip, 14 Pin - 300-14 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
View Details
32 Position Hermetic Bulkhead Connector - 24232 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
BNC Male Το N Female RF Adapter - ET-BMS-NFS - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug; Female / Jack
Geometry Straight
View Details
Power Entry Modules (PEM) - 486-3-109-605-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 8.0 amps
View Details
2 suppliers