RES 300 OHM 1% 1W AXIAL Product overview: H4P300RFZA from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 300 OHM, 1W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-H4P300RFZA can be used for catalog matching and distributor lookup.
300 Ohms ±1% 1W Through Hole Resistor Axial Pulse Withstanding Metal Film
| ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 53-H4P300RFZA | A129399-ND |
| Product Name | 300 OHM 1W Resistor | Through Hole Resistors |
| Technology / Construction | Metal Film | MetalFilm |
| Mounting / Packaging | Axial | Axial Leads; Axial |
| Resistance Range | 300 ohms | 300 ohms |
| Power Rating | 1 watts | 1 watts |
| Operating DC Voltage | 500 volts |