TE Connectivity Through Hole Resistors H4P2K7FCA

Description
2.7 kOhms ±1% 1W Through Hole Resistor Axial Pulse Withstanding Metal Film
Request a Quote Datasheet
Description
2.7 kOhms ±1% 1W Through Hole Resistor Axial Pulse Withstanding Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - H4P2K7FCA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
H4P2K7FCA-ND
Through Hole Resistors H4P2K7FCA-ND
2.7 kOhms ±1% 1W Through Hole Resistor Axial Pulse Withstanding Metal Film

2.7 kOhms ±1% 1W Through Hole Resistor Axial Pulse Withstanding Metal Film

Buy Now Datasheet
Res, 2K7, 1W, Metal Film, Axial; Resistance Holsworthy Te Connectivity - 95X3532 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K7, 1W, Metal Film, Axial; Resistance Holsworthy Te Connectivity
95X3532
Res, 2K7, 1W, Metal Film, Axial; Resistance Holsworthy Te Connectivity 95X3532
RES, 2K7, 1W, METAL FILM, AXIAL; Resistance:2.7kohm; Product Range:HOLCO Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film; Product Width:- RoHS Compliant: Yes

RES, 2K7, 1W, METAL FILM, AXIAL; Resistance:2.7kohm; Product Range:HOLCO Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number H4P2K7FCA-ND 95X3532
Product Name Through Hole Resistors Res, 2K7, 1W, Metal Film, Axial; Resistance Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Surface Mount Resistors - 1-1622825-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.1200 ohms
View Details
2 suppliers