H4P27KDZA -- H4P 27K 0.5% 100PPM HOLSWORTHY - TE CONNECTIVITY
TE Connectivity
H4P 27K 0.5% 100Ppm Holsworthy - Te Connectivity
H4P27KDZA
Description
H4P 27K 0.5% 100PPM
Description
H4P 27K 0.5% 100PPM
Suppliers
H4P 27K 0.5% 100Ppm Holsworthy - Te Connectivity
95X3624
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
95X3624 |
|
Product Name
|
H4P 27K 0.5% 100Ppm Holsworthy - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Voltage Rating
125 volts
Current Rating
30.0 amps
View Details
Amphenol Communications Solutions
Connector Type
Card Edge Connector
Voltage Rating
300 volts
Current Rating
1.1 amps
View Details
2 suppliers
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details