TE Connectivity Through Hole Resistors H4P240KCDA

Description
240 kOhms ±0.25% 1W Through Hole Resistor Axial Pulse Withstanding Metal Film
Request a Quote Datasheet
Description
240 kOhms ±0.25% 1W Through Hole Resistor Axial Pulse Withstanding Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - H4P240KCDA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
H4P240KCDA-ND
Through Hole Resistors H4P240KCDA-ND
240 kOhms ±0.25% 1W Through Hole Resistor Axial Pulse Withstanding Metal Film

240 kOhms ±0.25% 1W Through Hole Resistor Axial Pulse Withstanding Metal Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number H4P240KCDA-ND
Product Name Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial
Tolerance 0.2500 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623724-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 680 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details