TE Connectivity Through Hole Resistors H4P22KFZA

Description
22 kOhms ±1% 1W Through Hole Resistor Axial Pulse Withstanding Metal Film
Request a Quote Datasheet
Description
22 kOhms ±1% 1W Through Hole Resistor Axial Pulse Withstanding Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - A129344-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A129344-ND
Through Hole Resistors A129344-ND
22 kOhms ±1% 1W Through Hole Resistor Axial Pulse Withstanding Metal Film

22 kOhms ±1% 1W Through Hole Resistor Axial Pulse Withstanding Metal Film

Buy Now Datasheet
Res, 22K, 1W, Metal Film, Axial; Resistance Holsworthy Te Connectivity - 95X3570 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22K, 1W, Metal Film, Axial; Resistance Holsworthy Te Connectivity
95X3570
Res, 22K, 1W, Metal Film, Axial; Resistance Holsworthy Te Connectivity 95X3570
RES, 22K, 1W, METAL FILM, AXIAL; Resistance:22kohm; Product Range:HOLCO Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film; Product Width:- RoHS Compliant: Yes

RES, 22K, 1W, METAL FILM, AXIAL; Resistance:22kohm; Product Range:HOLCO Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A129344-ND 95X3570
Product Name Through Hole Resistors Res, 22K, 1W, Metal Film, Axial; Resistance Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3300 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Chassis Mount Resistors - 1311281 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.1 OHM 10W Resistor - 53-PBV-R100-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R562JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details