Metal Film Resistors H4P 220K 1% 50PPM Product overview: H4P220KFCA from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-H4P220KFCA can be used for catalog matching and distributor lookup.
220 kOhms ±1% 1W Through Hole Resistor Axial Pulse Withstanding Metal Film
RES, 220K, 1W, METAL FILM, AXIAL; Resistance:220kohm; Product Range:HOLCO Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film; Product Width:- RoHS Compliant: Yes
METAL FILM RESISTOR, THROUGH HOLE AXIAL, 220KOHM, 1%, 1W. FREE 2 YEAR RADWELL WARRANTY
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 53-H4P220KFCA | H4P220KFCA-ND | 95X3579 | 112772651 |
| Product Name | Resistor | Through Hole Resistors | Res, 220K, 1W, Metal Film, Axial; Resistance Holsworthy Te Connectivity | Resistor |
| Resistance Range | 220000 ohms | 220000 ohms | 220000 ohms | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |
| Operating DC Voltage | 500 volts | 500 volts | ||
| Operating AC Voltage | 500 volts | 500 volts | ||
| Standards and Certifications | RoHS | RoHS |