H4P187KDZA -- H4P 187K 0.5% 100PPM HOLSWORTHY - TE CONNECTIVITY
TE Connectivity
H4P 187K 0.5% 100Ppm Holsworthy - Te Connectivity
H4P187KDZA
Description
H4P 187K 0.5% 100PPM
Description
H4P 187K 0.5% 100PPM
Suppliers
H4P 187K 0.5% 100Ppm Holsworthy - Te Connectivity
95X3501
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
95X3501 |
|
Product Name
|
H4P 187K 0.5% 100Ppm Holsworthy - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Right Angle
Voltage Rating
125 volts
Current Rating
15.0 amps
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details