TE Connectivity Through Hole Resistors H4P140KDCA

Description
140 kOhms ±0.5% 1W Through Hole Resistor Axial Pulse Withstanding Metal Film
Request a Quote Datasheet
Description
140 kOhms ±0.5% 1W Through Hole Resistor Axial Pulse Withstanding Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - H4P140KDCA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
H4P140KDCA-ND
Through Hole Resistors H4P140KDCA-ND
140 kOhms ±0.5% 1W Through Hole Resistor Axial Pulse Withstanding Metal Film

140 kOhms ±0.5% 1W Through Hole Resistor Axial Pulse Withstanding Metal Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number H4P140KDCA-ND
Product Name Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial
Tolerance 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers