H4P13KFZA -- H4P 13K 1% 100PPM HOLSWORTHY - TE CONNECTIVITY
TE Connectivity
H4P 13K 1% 100Ppm Holsworthy - Te Connectivity
H4P13KFZA
Description
H4P 13K 1% 100PPM
Description
H4P 13K 1% 100PPM
Suppliers
H4P 13K 1% 100Ppm Holsworthy - Te Connectivity
95X3402
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
95X3402 |
|
Product Name
|
H4P 13K 1% 100Ppm Holsworthy - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Modular Connector and RJ Connector
View Details
Geometry
Straight; 180°
Mounting
Free Hanging (In-Line)
View Details