H4P120KFCA -- H4P 120K 1% 50PPM HOLSWORTHY - TE CONNECTIVITY
TE Connectivity
H4P 120K 1% 50Ppm Holsworthy - Te Connectivity
H4P120KFCA
Description
H4P 120K 1% 50PPM
Description
H4P 120K 1% 50PPM
Suppliers
H4P 120K 1% 50Ppm Holsworthy - Te Connectivity
95X3387
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
95X3387 |
|
Product Name
|
H4P 120K 1% 50Ppm Holsworthy - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
690 volts
Current Rating
25.0 amps
View Details
Mounting
Free Hanging (In-Line)
Contact Size (AWG)
6 AWG
View Details
3 suppliers