TE Connectivity Through Hole Resistors H4P10KFZA

Description
10 kOhms ±1% 1W Through Hole Resistor Axial Pulse Withstanding Metal Film
Request a Quote Datasheet
Description
10 kOhms ±1% 1W Through Hole Resistor Axial Pulse Withstanding Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - H4P10KFZA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
H4P10KFZA-ND
Through Hole Resistors H4P10KFZA-ND
10 kOhms ±1% 1W Through Hole Resistor Axial Pulse Withstanding Metal Film

10 kOhms ±1% 1W Through Hole Resistor Axial Pulse Withstanding Metal Film

Buy Now Datasheet
Res, 10K, 1W, Metal Film, Axial; Resistance Holsworthy Te Connectivity - 95X3330 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K, 1W, Metal Film, Axial; Resistance Holsworthy Te Connectivity
95X3330
Res, 10K, 1W, Metal Film, Axial; Resistance Holsworthy Te Connectivity 95X3330
RES, 10K, 1W, METAL FILM, AXIAL; Resistance:10kohm; Product Range:HOLCO Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film; Product Width:- RoHS Compliant: Yes

RES, 10K, 1W, METAL FILM, AXIAL; Resistance:10kohm; Product Range:HOLCO Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number H4P10KFZA-ND 95X3330
Product Name Through Hole Resistors Res, 10K, 1W, Metal Film, Axial; Resistance Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722204 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Through Hole Resistors - 1375554-PBV-R015-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details