TE Connectivity 100 Ohm 1W Resistor H4P100RFZA

Description
Res Metal Film 100 Ohm 1% 1W ±100ppm/C Conformal Coated AXL Bandoliered Product overview: H4P100RFZA from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100 Ohm, 1W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-H4P100RFZA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Res Metal Film 100 Ohm 1% 1W ±100ppm/C Conformal Coated AXL Bandoliered Product overview: H4P100RFZA from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100 Ohm, 1W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-H4P100RFZA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
100 Ohm 1W Resistor - 53-H4P100RFZA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100 Ohm 1W Resistor
53-H4P100RFZA
100 Ohm 1W Resistor 53-H4P100RFZA
Res Metal Film 100 Ohm 1% 1W ±100ppm/C Conformal Coated AXL Bandoliered Product overview: H4P100RFZA from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100 Ohm, 1W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-H4P100RFZA can be used for catalog matching and distributor lookup.

Res Metal Film 100 Ohm 1% 1W ±100ppm/C Conformal Coated AXL Bandoliered Product overview: H4P100RFZA from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100 Ohm, 1W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-H4P100RFZA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - H4P100RFZA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
H4P100RFZA-ND
Through Hole Resistors H4P100RFZA-ND
100 Ohms ±1% 1W Through Hole Resistor Axial Pulse Withstanding Metal Film

100 Ohms ±1% 1W Through Hole Resistor Axial Pulse Withstanding Metal Film

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Resistors Resistors
Product Number 53-H4P100RFZA H4P100RFZA-ND
Product Name 100 Ohm 1W Resistor Through Hole Resistors
Resistance Range 100 ohms 100 ohms
Tolerance 1 +/- % 1 +/- %
Operating DC Voltage 500 volts
Operating AC Voltage 500 volts
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1364750P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 1 ohms
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details