TE Connectivity Through Hole Resistors H4P100KDZA

Description
100 kOhms ±0.5% 1W Through Hole Resistor Axial Pulse Withstanding Metal Film
Request a Quote Datasheet
Description
100 kOhms ±0.5% 1W Through Hole Resistor Axial Pulse Withstanding Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - H4P100KDZA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
H4P100KDZA-ND
Through Hole Resistors H4P100KDZA-ND
100 kOhms ±0.5% 1W Through Hole Resistor Axial Pulse Withstanding Metal Film

100 kOhms ±0.5% 1W Through Hole Resistor Axial Pulse Withstanding Metal Film

Buy Now Datasheet
Resistor - 112703221 - Radwell International
Willingboro, NJ, United States
Resistor
112703221
Resistor 112703221
RESISTOR, H4P, 100K, 0.5%, 100PPM, AXIAL. FREE 2 YEAR RADWELL WARRANTY

RESISTOR, H4P, 100K, 0.5%, 100PPM, AXIAL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Radwell International
Product Category Resistors Resistors
Product Number H4P100KDZA-ND 112703221
Product Name Through Hole Resistors Resistor
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVE - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details