TE Connectivity 9.53 OHM 2W Resistor H49R53BCA

Description
RES 9.53 OHM 1/2W 0.1% AXIAL Product overview: H49R53BCA from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9.53 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 9.53 OHM, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-H49R53BCA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 9.53 OHM 1/2W 0.1% AXIAL Product overview: H49R53BCA from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9.53 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 9.53 OHM, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-H49R53BCA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
9.53 OHM 2W Resistor - 53-H49R53BCA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
9.53 OHM 2W Resistor
53-H49R53BCA
9.53 OHM 2W Resistor 53-H49R53BCA
RES 9.53 OHM 1/2W 0.1% AXIAL Product overview: H49R53BCA from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9.53 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 9.53 OHM, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-H49R53BCA can be used for catalog matching and distributor lookup.

RES 9.53 OHM 1/2W 0.1% AXIAL Product overview: H49R53BCA from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9.53 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 9.53 OHM, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-H49R53BCA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - A129341-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A129341-ND
Through Hole Resistors A129341-ND
9.53 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Pulse Withstanding Metal Film

9.53 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Pulse Withstanding Metal Film

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Resistors Resistors
Product Number 53-H49R53BCA A129341-ND
Product Name 9.53 OHM 2W Resistor Through Hole Resistors
Resistance Range 9.53 ohms 9.53 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Operating DC Voltage 350 volts
Operating AC Voltage 350 volts
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers