H495K3DYA -- H4 95K3 0.5% 15PPM HOLSWORTHY - TE CONNECTIVITY
TE Connectivity
H4 95K3 0.5% 15Ppm Holsworthy - Te Connectivity
H495K3DYA
Description
H4 95K3 0.5% 15PPM
Description
H4 95K3 0.5% 15PPM
Suppliers
H4 95K3 0.5% 15Ppm Holsworthy - Te Connectivity
95X6297
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
95X6297 |
|
Product Name
|
H4 95K3 0.5% 15Ppm Holsworthy - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Right Angle
Voltage Rating
125 volts
Current Rating
20.0 amps
View Details
Amphenol Communications Solutions
Connector Type
Card Edge Connector
Voltage Rating
300 volts
Current Rating
1.1 amps
View Details
2 suppliers
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details