H4953RBYA -- H4 953R 0.1% 15PPM HOLSWORTHY - TE CONNECTIVITY
TE Connectivity
H4 953R 0.1% 15Ppm Holsworthy - Te Connectivity
H4953RBYA
Description
H4 953R 0.1% 15PPM
Description
H4 953R 0.1% 15PPM
Suppliers
H4 953R 0.1% 15Ppm Holsworthy - Te Connectivity
95X6310
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
95X6310 |
|
Product Name
|
H4 953R 0.1% 15Ppm Holsworthy - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Beckhoff Automation LLC
C9900-P926 | Power connector, field assembly, plastic, AWG20…AWG12 (0.25 mm²…4,0 mm²), pin spacing 10 mm, 1-row, grey, straight, female, IP20, 8-pin, cage
View Details
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
690 volts
Current Rating
25.0 amps
View Details
Smiths Interconnect, a Molex company
Connector Type
Micro Connector and Nano Connector
View Details