TE Connectivity Resistors - Through Hole Resistors H4953KBDA

Description
Win Source Part Number: 1315350-H4953KBDA Category: Resistors>Through Hole Resistors Series: Holco, Holsworthy Features: Pulse Withstanding Package: Bulk Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Power (Watts): 0.5W, 1/2W Composition: Metal Film Number of Terminations: 2 Resistance: 953 kOhms Package / Case: Axial Supplier Device Package: Axial Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.146" Dia x 0.394" L (3.70mm x 10.00mm) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: Not Applicable REACH Status: Vendor Undefined HTSUS: 8533.21.0090 Mfr: TE Connectivity Passive Product
Request a Quote Datasheet
Description
Win Source Part Number: 1315350-H4953KBDA Category: Resistors>Through Hole Resistors Series: Holco, Holsworthy Features: Pulse Withstanding Package: Bulk Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Power (Watts): 0.5W, 1/2W Composition: Metal Film Number of Terminations: 2 Resistance: 953 kOhms Package / Case: Axial Supplier Device Package: Axial Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.146" Dia x 0.394" L (3.70mm x 10.00mm) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: Not Applicable REACH Status: Vendor Undefined HTSUS: 8533.21.0090 Mfr: TE Connectivity Passive Product
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1315350-H4953KBDA
Resistors - Through Hole Resistors 1315350-H4953KBDA
Win Source Part Number: 1315350-H4953KBDA Category: Resistors>Through Hole Resistors Series: Holco, Holsworthy Features: Pulse Withstanding Package: Bulk Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Power (Watts): 0.5W, 1/2W Composition: Metal Film Number of Terminations: 2 Resistance: 953 kOhms Package / Case: Axial Supplier Device Package: Axial Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.146" Dia x 0.394" L (3.70mm x 10.00mm) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: Not Applicable REACH Status: Vendor Undefined HTSUS: 8533.21.0090 Mfr: TE Connectivity Passive Product

Win Source Part Number: 1315350-H4953KBDA
Category: Resistors>Through Hole Resistors
Series: Holco, Holsworthy
Features: Pulse Withstanding
Package: Bulk
Tolerance: ±0.1%
Temperature Coefficient: ±25ppm/°C
Power (Watts): 0.5W, 1/2W
Composition: Metal Film
Number of Terminations: 2
Resistance: 953 kOhms
Package / Case: Axial
Supplier Device Package: Axial
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.146" Dia x 0.394" L (3.70mm x 10.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: Not Applicable
REACH Status: Vendor Undefined
HTSUS: 8533.21.0090
Mfr: TE Connectivity Passive Product

Buy Now Datasheet
Resistor - 53-H4953KBDA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Metal Film Resistors H4 953K 0.1% 25PPM Product overview: H4953KBDA from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-H4953KBDA can be used for catalog matching and distributor lookup.

Metal Film Resistors H4 953K 0.1% 25PPM Product overview: H4953KBDA from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-H4953KBDA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - H4953KBDA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
H4953KBDA-ND
Through Hole Resistors H4953KBDA-ND
953 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Pulse Withstanding Metal Film

953 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Pulse Withstanding Metal Film

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Resistors Resistors Resistors
Product Number 1315350-H4953KBDA 53-H4953KBDA H4953KBDA-ND
Product Name Resistors - Through Hole Resistors Resistor Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Resistance Range 953000 ohms 953000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 0.5000 watts 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623726-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1.8 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Through Hole Resistors - 1249289 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375190-VMS-R010-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 1.00E7 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R304JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers