H4806KBZA -- H4 806K 0.1% 100PPM HOLSWORTHY - TE CONNECTIVITY
TE Connectivity
H4 806K 0.1% 100Ppm Holsworthy - Te Connectivity
H4806KBZA
Description
H4 806K 0.1% 100PPM
Description
H4 806K 0.1% 100PPM
Suppliers
H4 806K 0.1% 100Ppm Holsworthy - Te Connectivity
95X6158
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
95X6158 |
|
Product Name
|
H4 806K 0.1% 100Ppm Holsworthy - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Shenzhen QH Industrial Co., Ltd
Voltage Rating
12 volts
Current Rating
1.0 to 60.0 amps
View Details
Connector Type
Military Connector
Gender
Male / Plug
Contact Size (AWG)
30 AWG
View Details