H4806KBYA -- H4 806K 0.1% 15PPM HOLSWORTHY - TE CONNECTIVITY
TE Connectivity
H4 806K 0.1% 15Ppm Holsworthy - Te Connectivity
H4806KBYA
Description
H4 806K 0.1% 15PPM
Description
H4 806K 0.1% 15PPM
Suppliers
H4 806K 0.1% 15Ppm Holsworthy - Te Connectivity
95X6157
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
95X6157 |
|
Product Name
|
H4 806K 0.1% 15Ppm Holsworthy - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Shenzhen QH Industrial Co., Ltd
Geometry
Right Angle
Voltage Rating
12 volts
Current Rating
1.0 to 60.0 amps
View Details
Connector Type
Military Connector
Gender
Male / Plug
Contact Size (AWG)
20 AWG
View Details