H4681RBYA -- H4 681R 0.1% 15PPM HOLSWORTHY - TE CONNECTIVITY
TE Connectivity
H4 681R 0.1% 15Ppm Holsworthy - Te Connectivity
H4681RBYA
Description
H4 681R 0.1% 15PPM
Description
H4 681R 0.1% 15PPM
Suppliers
H4 681R 0.1% 15Ppm Holsworthy - Te Connectivity
95X5984
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
95X5984 |
|
Product Name
|
H4 681R 0.1% 15Ppm Holsworthy - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
E-Z-HOOK, a division of Tektest, Inc.
Voltage Rating
3000 volts
Current Rating
3.5 amps
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details
Eteily Technologies India Pvt. Ltd.
Connector Type
RF and Microwave Connector
Gender
Female / Jack
Geometry
Straight
View Details
Mounting
Panel Mount, Flange
Voltage Rating
250 volts
Current Rating
3.0 amps
View Details
2 suppliers