H466R5BYA -- H4 66R5 0.1% 15PPM HOLSWORTHY - TE CONNECTIVITY
TE Connectivity
H4 66R5 0.1% 15Ppm Holsworthy - Te Connectivity
H466R5BYA
Description
H4 66R5 0.1% 15PPM
Description
H4 66R5 0.1% 15PPM
Suppliers
H4 66R5 0.1% 15Ppm Holsworthy - Te Connectivity
95X5951
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
95X5951 |
|
Product Name
|
H4 66R5 0.1% 15Ppm Holsworthy - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Straight
Voltage Rating
125 volts
Current Rating
15.0 amps
View Details
Amphenol Communications Solutions
Connector Type
Rectangular Connectors, Heavy Duty
View Details
2 suppliers
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details