H4549KBZA -- H4 549K 0.1% 100PPM HOLSWORTHY - TE CONNECTIVITY
TE Connectivity
H4 549K 0.1% 100Ppm Holsworthy - Te Connectivity
H4549KBZA
Description
H4 549K 0.1% 100PPM
Description
H4 549K 0.1% 100PPM
Suppliers
H4 549K 0.1% 100Ppm Holsworthy - Te Connectivity
95X5771
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
95X5771 |
|
Product Name
|
H4 549K 0.1% 100Ppm Holsworthy - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Voltage Rating
250 volts
Current Rating
20.0 amps
View Details
Amphenol Communications Solutions
Geometry
Right Angle
Termination
Solder To Board
Voltage Rating
200 volts
View Details
3 suppliers
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details