H4536KBZA -- H4 536K 0.1% 100PPM HOLSWORTHY - TE CONNECTIVITY
TE Connectivity
H4 536K 0.1% 100Ppm Holsworthy - Te Connectivity
H4536KBZA
Description
H4 536K 0.1% 100PPM
Description
H4 536K 0.1% 100PPM
Suppliers
H4 536K 0.1% 100Ppm Holsworthy - Te Connectivity
95X5753
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
95X5753 |
|
Product Name
|
H4 536K 0.1% 100Ppm Holsworthy - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
1000 volts
Current Rating
1135.0 amps
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
5 suppliers