TE Connectivity Through Hole Resistors H450RBYA

Description
50 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Pulse Withstanding Metal Film
Request a Quote Datasheet
Description
50 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Pulse Withstanding Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - H450RBYA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
H450RBYA-ND
Through Hole Resistors H450RBYA-ND
50 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Pulse Withstanding Metal Film

50 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Pulse Withstanding Metal Film

Buy Now Datasheet
Through Hole Resistors - 1111-H450RBYA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1111-H450RBYA-ND
Through Hole Resistors 1111-H450RBYA-ND
METAL FILM RES.-THROUGH HOLE H4

METAL FILM RES.-THROUGH HOLE H4

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Resistors Resistors
Product Number H450RBYA-ND 1111-H450RBYA-ND
Product Name Through Hole Resistors Through Hole Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial
Resistance Range 50 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers