Manufacturer: TE Connectivity Passive Product
Win Source Part Number: 764427-H44K99BDA
Series: Holco, Holsworthy
Packaging: Bulk
Operating Temperature Range: -55°C ~ 155°C
Features: Pulse Withstanding
Package: Axial
Tolerance: ±0.1%
Temperature Coefficient: ±25ppm/°C
Power (Watts): 0.5W, 1/2W
Resistance (Ohms): 4.99k
Composition: Metal Film
Number of Terminations: 2
Family Name: H4
Categories: Resistors
Dimension: 0.146" Dia x 0.394" L (3.70mm x 10.00mm)
Manufacturer Package: Axial
Alternative Parts (Cross-Reference): MF50TTC504.99K±0.1%;
Introduction Date: December 11, 2006
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Metal Film Resistors - Through Hole H4 4K99 0.1% 25PPM Product overview: H44K99BDA from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-H44K99BDA can be used for catalog matching and distributor lookup.
4.99 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Pulse Withstanding Metal Film
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 764427-H44K99BDA | 53-H44K99BDA | H44K99BDA-ND |
| Product Name | Through Hole Resistors - H44K99BDA | Through-Hole Resistor | Through Hole Resistors |
| Technology / Construction | MetalFilm | MetalFilm | |
| Resistance Range | 4990 ohms | 4990 ohms | |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |
| Temperature Coefficient | 25 ±ppm/°C | 25 ±ppm/°C | |
| Power Rating | 0.5000 watts | 0.5000 watts |