H44K87BYA -- H4 4K87 0.1% 15PPM HOLSWORTHY - TE CONNECTIVITY
TE Connectivity
H4 4K87 0.1% 15Ppm Holsworthy - Te Connectivity
H44K87BYA
Description
H4 4K87 0.1% 15PPM
Description
H4 4K87 0.1% 15PPM
Suppliers
H4 4K87 0.1% 15Ppm Holsworthy - Te Connectivity
95X5470
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
95X5470 |
|
Product Name
|
H4 4K87 0.1% 15Ppm Holsworthy - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
300 to 1000 volts
Current Rating
6.0 to 488.0 amps
View Details
Mounting
Inline, Panel/Bulkhead
Current Rating
180.0 to 350.0 amps
Contact Size (AWG)
6 AWG
View Details
4 suppliers
Mounting
Panel Mount, Snap-In
Voltage Rating
250 volts
Current Rating
10.0 amps
View Details