H44K53BYA -- H4 4K53 0.1% 15PPM HOLSWORTHY - TE CONNECTIVITY
TE Connectivity
H4 4K53 0.1% 15Ppm Holsworthy - Te Connectivity
H44K53BYA
Description
H4 4K53 0.1% 15PPM
Description
H4 4K53 0.1% 15PPM
Suppliers
H4 4K53 0.1% 15Ppm Holsworthy - Te Connectivity
95X5454
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
95X5454 |
|
Product Name
|
H4 4K53 0.1% 15Ppm Holsworthy - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
E-Z-HOOK, a division of Tektest, Inc.
Gender
Male / Plug; Female / Jack
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
22 AWG
View Details
Eteily Technologies India Pvt. Ltd.
Connector Type
RF and Microwave Connector
Gender
Male / Plug
Geometry
Straight
View Details
Mounting
Panel Mount, Flange
Voltage Rating
250 volts
Current Rating
10.0 amps
View Details
2 suppliers