H449R9BCA -- H4 49R9 0.1% 50PPM HOLSWORTHY - TE CONNECTIVITY
TE Connectivity
H4 49R9 0.1% 50Ppm Holsworthy - Te Connectivity
H449R9BCA
Description
H4 49R9 0.1% 50PPM
Description
H4 49R9 0.1% 50PPM
Suppliers
H4 49R9 0.1% 50Ppm Holsworthy - Te Connectivity
95X5652
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
95X5652 |
|
Product Name
|
H4 49R9 0.1% 50Ppm Holsworthy - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
View Details
Mounting
BusBarHardware
Current Rating
120.0 to 240.0 amps
Contact Size (AWG)
10 AWG
View Details
3 suppliers
Mounting
Panel Mount, Flange
Voltage Rating
250 volts
Current Rating
4.0 amps
View Details
2 suppliers