H449K9BDA -- H4 49K9 0.1% 25PPM HOLSWORTHY - TE CONNECTIVITY
TE Connectivity
H4 49K9 0.1% 25Ppm Holsworthy - Te Connectivity
H449K9BDA
Description
H4 49K9 0.1% 25PPM
Description
H4 49K9 0.1% 25PPM
Suppliers
H4 49K9 0.1% 25Ppm Holsworthy - Te Connectivity
95X5649
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
95X5649 |
|
Product Name
|
H4 49K9 0.1% 25Ppm Holsworthy - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Shenzhen QH Industrial Co., Ltd
Termination
Magnetic
Voltage Rating
12 volts
Current Rating
1.0 to 3.0 amps
View Details
Mounting
Snap-In, Flange Mount
Voltage Rating
250 volts
Current Rating
1.0 amps
View Details
Connector Type
Military Connector
Gender
Male / Plug
Contact Size (AWG)
20 AWG
View Details