H4487RBYA -- H4 487R 0.1% 15PPM HOLSWORTHY - TE CONNECTIVITY
TE Connectivity
H4 487R 0.1% 15Ppm Holsworthy - Te Connectivity
H4487RBYA
Description
H4 487R 0.1% 15PPM
Description
H4 487R 0.1% 15PPM
Suppliers
H4 487R 0.1% 15Ppm Holsworthy - Te Connectivity
95X5645
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
95X5645 |
|
Product Name
|
H4 487R 0.1% 15Ppm Holsworthy - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
E-Z-HOOK, a division of Tektest, Inc.
Contact Size (AWG)
24 AWG
View Details
Douglas Electrical Components
Connector Type
D-Sub Connector; Military Connector; USB
Current Rating
3.0 amps
View Details
Eteily Technologies India Pvt. Ltd.
Connector Type
RF and Microwave Connector
Gender
Male / Plug; Female / Jack
Geometry
Straight
View Details
Mounting
Snap-In, Flange Mount
Voltage Rating
250 volts
Current Rating
1.0 amps
View Details