H4432KBZA -- H4 432K 0.1% 100PPM HOLSWORTHY - TE CONNECTIVITY
TE Connectivity
H4 432K 0.1% 100Ppm Holsworthy - Te Connectivity
H4432KBZA
Description
H4 432K 0.1% 100PPM
Description
H4 432K 0.1% 100PPM
Suppliers
H4 432K 0.1% 100Ppm Holsworthy - Te Connectivity
95X5545
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
95X5545 |
|
Product Name
|
H4 432K 0.1% 100Ppm Holsworthy - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Straight; 180°
Mounting
Free Hanging (In-Line)
View Details
Connector Type
Circular / Cylindrical Connectors
View Details
2 suppliers