H4412RBDA -- H4 412R 0.1% 25PPM HOLSWORTHY - TE CONNECTIVITY
TE Connectivity
H4 412R 0.1% 25Ppm Holsworthy - Te Connectivity
H4412RBDA
Description
H4 412R 0.1% 25PPM
Description
H4 412R 0.1% 25PPM
Suppliers
H4 412R 0.1% 25Ppm Holsworthy - Te Connectivity
95X5510
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
95X5510 |
|
Product Name
|
H4 412R 0.1% 25Ppm Holsworthy - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
1000 volts
Current Rating
1135.0 amps
View Details
Mounting
Inline, Panel/Bulkhead
Current Rating
55.0 to 350.0 amps
Contact Size (AWG)
16 AWG
View Details
4 suppliers