TE Connectivity Resistors - Through Hole Resistors H4412KBZA

Description
Win Source Part Number: 1315349-H4412KBZA Category: Resistors>Through Hole Resistors Series: Holco, Holsworthy Features: Pulse Withstanding Package: Bulk Tolerance: ±0.1% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.5W, 1/2W Composition: Metal Film Number of Terminations: 2 Resistance: 412 kOhms Package / Case: Axial Supplier Device Package: Axial Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.146" Dia x 0.394" L (3.70mm x 10.00mm) ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: Not Applicable REACH Status: Vendor Undefined HTSUS: 8533.21.0090 Mfr: TE Connectivity Passive Product Base Product Number: H4
Request a Quote Datasheet
Description
Win Source Part Number: 1315349-H4412KBZA Category: Resistors>Through Hole Resistors Series: Holco, Holsworthy Features: Pulse Withstanding Package: Bulk Tolerance: ±0.1% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.5W, 1/2W Composition: Metal Film Number of Terminations: 2 Resistance: 412 kOhms Package / Case: Axial Supplier Device Package: Axial Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.146" Dia x 0.394" L (3.70mm x 10.00mm) ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: Not Applicable REACH Status: Vendor Undefined HTSUS: 8533.21.0090 Mfr: TE Connectivity Passive Product Base Product Number: H4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1315349-H4412KBZA
Resistors - Through Hole Resistors 1315349-H4412KBZA
Win Source Part Number: 1315349-H4412KBZA Category: Resistors>Through Hole Resistors Series: Holco, Holsworthy Features: Pulse Withstanding Package: Bulk Tolerance: ±0.1% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.5W, 1/2W Composition: Metal Film Number of Terminations: 2 Resistance: 412 kOhms Package / Case: Axial Supplier Device Package: Axial Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.146" Dia x 0.394" L (3.70mm x 10.00mm) ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: Not Applicable REACH Status: Vendor Undefined HTSUS: 8533.21.0090 Mfr: TE Connectivity Passive Product Base Product Number: H4

Win Source Part Number: 1315349-H4412KBZA
Category: Resistors>Through Hole Resistors
Series: Holco, Holsworthy
Features: Pulse Withstanding
Package: Bulk
Tolerance: ±0.1%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.5W, 1/2W
Composition: Metal Film
Number of Terminations: 2
Resistance: 412 kOhms
Package / Case: Axial
Supplier Device Package: Axial
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.146" Dia x 0.394" L (3.70mm x 10.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: Not Applicable
REACH Status: Vendor Undefined
HTSUS: 8533.21.0090
Mfr: TE Connectivity Passive Product
Base Product Number: H4

Buy Now Datasheet
Through Hole Resistors - H4412KBZA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
H4412KBZA-ND
Through Hole Resistors H4412KBZA-ND
412 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Pulse Withstanding Metal Film

412 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Pulse Withstanding Metal Film

Buy Now Datasheet
Resistor - 53-H4412KBZA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Metal Film Resistors H4 412K 0.1% 100PPM Product overview: H4412KBZA from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-H4412KBZA can be used for catalog matching and distributor lookup.

Metal Film Resistors H4 412K 0.1% 100PPM Product overview: H4412KBZA from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-H4412KBZA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors Resistors
Product Number 1315349-H4412KBZA H4412KBZA-ND 53-H4412KBZA
Product Name Resistors - Through Hole Resistors Through Hole Resistors Resistor
Technology / Construction MetalFilm MetalFilm
Resistance Range 412000 ohms 412000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 0.5000 watts 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers