TE Connectivity H4 39K2 0.1% 15Ppm Holsworthy - Te Connectivity H439K2BYA

Description
H4 39K2 0.1% 15PPM
Description
H4 39K2 0.1% 15PPM

Suppliers

Company
Product
Description
Supplier Links
H4 39K2 0.1% 15Ppm Holsworthy - Te Connectivity - 95X5413 - Newark, An Avnet Company
Chicago, IL, United States
H4 39K2 0.1% 15Ppm Holsworthy - Te Connectivity
95X5413
H4 39K2 0.1% 15Ppm Holsworthy - Te Connectivity 95X5413
H4 39K2 0.1% 15PPM

H4 39K2 0.1% 15PPM

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 95X5413
Product Name H4 39K2 0.1% 15Ppm Holsworthy - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Pin 4mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Transducer Receptacles - PT02A-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details