H4392KBYA -- H4 392K 0.1% 15PPM HOLSWORTHY - TE CONNECTIVITY
TE Connectivity
H4 392K 0.1% 15Ppm Holsworthy - Te Connectivity
H4392KBYA
Description
H4 392K 0.1% 15PPM
Description
H4 392K 0.1% 15PPM
Suppliers
H4 392K 0.1% 15Ppm Holsworthy - Te Connectivity
95X5421
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
95X5421 |
|
Product Name
|
H4 392K 0.1% 15Ppm Holsworthy - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
RF and Microwave Connector
Gender
Female / Jack
View Details
Voltage Rating
50 volts
Current Rating
2.5 amps
View Details
Geometry
Right Angle
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers