H4357RBCA -- H4 357R 0.1% 50PPM HOLSWORTHY - TE CONNECTIVITY
TE Connectivity
H4 357R 0.1% 50Ppm Holsworthy - Te Connectivity
H4357RBCA
Description
H4 357R 0.1% 50PPM
Description
H4 357R 0.1% 50PPM
Suppliers
H4 357R 0.1% 50Ppm Holsworthy - Te Connectivity
95X5349
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
95X5349 |
|
Product Name
|
H4 357R 0.1% 50Ppm Holsworthy - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
RF and Microwave Connector
Gender
Female / Jack
View Details
Connector Type
Circular / Cylindrical Connectors
Coupling / Adapter
Coupling / Adapter
Voltage Rating
230 to 400 volts
View Details
Voltage Rating
700 volts
Current Rating
10.0 amps
View Details
Mounting
Inline, Panel/Bulkhead
Current Rating
55.0 to 350.0 amps
Contact Size (AWG)
16 AWG
View Details
4 suppliers