H4332RBZA -- H4 332R 0.1% 100PPM HOLSWORTHY - TE CONNECTIVITY
TE Connectivity
H4 332R 0.1% 100Ppm Holsworthy - Te Connectivity
H4332RBZA
Description
H4 332R 0.1% 100PPM
Description
H4 332R 0.1% 100PPM
Suppliers
H4 332R 0.1% 100Ppm Holsworthy - Te Connectivity
95X5299
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
95X5299 |
|
Product Name
|
H4 332R 0.1% 100Ppm Holsworthy - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
1000 volts
Current Rating
1135.0 amps
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers