H431K6BDA -- H4 31K6 0.1% 25PPM HOLSWORTHY - TE CONNECTIVITY
TE Connectivity
H4 31K6 0.1% 25Ppm Holsworthy - Te Connectivity
H431K6BDA
Description
H4 31K6 0.1% 25PPM
Description
H4 31K6 0.1% 25PPM
Suppliers
H4 31K6 0.1% 25Ppm Holsworthy - Te Connectivity
95X5242
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
95X5242 |
|
Product Name
|
H4 31K6 0.1% 25Ppm Holsworthy - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Current Rating
50.0 to 120.0 amps
Contact Size (AWG)
16 AWG
View Details
Geometry
Straight; 180°
Mounting
Free Hanging (In-Line)
View Details