H4309RBZA -- H4 309R 0.1% 100PPM HOLSWORTHY - TE CONNECTIVITY
TE Connectivity
H4 309R 0.1% 100Ppm Holsworthy - Te Connectivity
H4309RBZA
Description
H4 309R 0.1% 100PPM
Description
H4 309R 0.1% 100PPM
Suppliers
H4 309R 0.1% 100Ppm Holsworthy - Te Connectivity
95X5240
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
95X5240 |
|
Product Name
|
H4 309R 0.1% 100Ppm Holsworthy - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
2 suppliers
Mounting
Panel Mount, Snap-In
Voltage Rating
250 volts
Current Rating
10.0 amps
View Details
2 suppliers