H42K87FYA -- H4 2K87 1% 15PPM HOLSWORTHY - TE CONNECTIVITY
TE Connectivity
H4 2K87 1% 15Ppm Holsworthy - Te Connectivity
H42K87FYA
Description
H4 2K87 1% 15PPM
Description
H4 2K87 1% 15PPM
Suppliers
H4 2K87 1% 15Ppm Holsworthy - Te Connectivity
95X4816
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
95X4816 |
|
Product Name
|
H4 2K87 1% 15Ppm Holsworthy - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
View Details
Current Rating
50.0 to 120.0 amps
Contact Size (AWG)
16 AWG
View Details
Mounting
Panel Mount, Flange
Voltage Rating
250 volts
Current Rating
6.0 amps
View Details