H426K7BYA -- H4 26K7 0.1% 15PPM HOLSWORTHY - TE CONNECTIVITY
TE Connectivity
H4 26K7 0.1% 15Ppm Holsworthy - Te Connectivity
H426K7BYA
Description
H4 26K7 0.1% 15PPM
Description
H4 26K7 0.1% 15PPM
Suppliers
H4 26K7 0.1% 15Ppm Holsworthy - Te Connectivity
95X5040
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
95X5040 |
|
Product Name
|
H4 26K7 0.1% 15Ppm Holsworthy - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Voltage Rating
250 volts
Current Rating
20.0 amps
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
22 AWG
View Details