TE Connectivity H4 22R1 0.1% 15Ppm Holsworthy - Te Connectivity H422R1BYA

Description
H4 22R1 0.1% 15PPM
Description
H4 22R1 0.1% 15PPM

Suppliers

Company
Product
Description
Supplier Links
H4 22R1 0.1% 15Ppm Holsworthy - Te Connectivity - 95X4911 - Newark, An Avnet Company
Chicago, IL, United States
H4 22R1 0.1% 15Ppm Holsworthy - Te Connectivity
95X4911
H4 22R1 0.1% 15Ppm Holsworthy - Te Connectivity 95X4911
H4 22R1 0.1% 15PPM

H4 22R1 0.1% 15PPM

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 95X4911
Product Name H4 22R1 0.1% 15Ppm Holsworthy - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Pico-Hook, 24 AWG Teflon Test Lead - SALE-P304 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Contact Size (AWG) 24 AWG
View Details
Hermetic Bulkhead Connector - 24056 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Micro SIM Card Connector 6 Pin Slide Type With Metal Bridge - ET-MI6PST-WTB - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type Card Edge Connector
View Details