H422R1BCA -- H4 22R1 0.1% 50PPM HOLSWORTHY - TE CONNECTIVITY
TE Connectivity
H4 22R1 0.1% 50Ppm Holsworthy - Te Connectivity
H422R1BCA
Description
H4 22R1 0.1% 50PPM
Description
H4 22R1 0.1% 50PPM
Suppliers
H4 22R1 0.1% 50Ppm Holsworthy - Te Connectivity
95X4909
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
95X4909 |
|
Product Name
|
H4 22R1 0.1% 50Ppm Holsworthy - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
300 to 1000 volts
Current Rating
6.0 to 488.0 amps
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
Mounting
Panel Mount, Flange
Voltage Rating
250 volts
Current Rating
2.0 amps
View Details