H4221RBDA -- H4 221R 0.1% 25PPM HOLSWORTHY - TE CONNECTIVITY
TE Connectivity
H4 221R 0.1% 25Ppm Holsworthy - Te Connectivity
H4221RBDA
Description
H4 221R 0.1% 25PPM
Description
H4 221R 0.1% 25PPM
Suppliers
H4 221R 0.1% 25Ppm Holsworthy - Te Connectivity
95X4925
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
95X4925 |
|
Product Name
|
H4 221R 0.1% 25Ppm Holsworthy - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
690 volts
Current Rating
25.0 amps
View Details
Mounting
Inline, Panel/Bulkhead
Current Rating
55.0 to 350.0 amps
Contact Size (AWG)
16 AWG
View Details
5 suppliers