TE Connectivity Through Hole Resistors H41K2BYA

Description
1.2 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Pulse Withstanding Metal Film
Request a Quote Datasheet
Description
1.2 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Pulse Withstanding Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - H41K2BYA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
H41K2BYA-ND
Through Hole Resistors H41K2BYA-ND
1.2 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Pulse Withstanding Metal Film

1.2 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Pulse Withstanding Metal Film

Buy Now Datasheet
Through Hole Resistors - 1111-H41K2BYA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1111-H41K2BYA-ND
Through Hole Resistors 1111-H41K2BYA-ND
H4 1K2 0.1% 15PPM

H4 1K2 0.1% 15PPM

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Resistors Resistors
Product Number H41K2BYA-ND 1111-H41K2BYA-ND
Product Name Through Hole Resistors Through Hole Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through-Hole Resistors - 1-1622561-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 732 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details