H41K13BYA -- H4 1K13 0.1% 15PPM HOLSWORTHY - TE CONNECTIVITY
TE Connectivity
H4 1K13 0.1% 15Ppm Holsworthy - Te Connectivity
H41K13BYA
Description
H4 1K13 0.1% 15PPM
Description
H4 1K13 0.1% 15PPM
Suppliers
H4 1K13 0.1% 15Ppm Holsworthy - Te Connectivity
95X4076
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
95X4076 |
|
Product Name
|
H4 1K13 0.1% 15Ppm Holsworthy - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
690 volts
Current Rating
25.0 amps
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers